ISO 4946

Steel and cast iron - Determination of copper - 2,2’-Biquinoline spectrophotometric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2016
Status: active
Page Count: 14
ICS Code (Ferrous metals in general): 77.080.01
scope:

This International Standard specifies a spectrophotometric method for the determination of copper in steel and cast iron by 2,2'-biquinoline.

The method is applicable to the determination of copper mass fraction in the range of 0,02 % and 5 %.

Document History

ISO 4946
February 1, 2016
Steel and cast iron - Determination of copper - 2,2’-Biquinoline spectrophotometric method
This International Standard specifies a spectrophotometric method for the determination of copper in steel and cast iron by 2,2’-biquinoline. The method is applicable to the determination of copper...
January 1, 1984
Steel and Cast Iron - Determination of Copper Content - 2,2´- Diquinolyl Spectrophotometric Method
A description is not available for this item.

References

Advertisement