DS/EN 132100

Sectional Specification: Fixed multilayer ceramic surface mounting capacitors - Assessment levels EZ and DZ

inactive, Most Current
Organization: DS
Publication Date: 2 January 1998
Status: inactive
ICS Code (Ceramic and mica capacitors): 31.060.20
scope:

This specification applies to fixed unencapsulated multilayer surface mounting capacitors of ceramic dielectric Class 1 and Class2 with rated voltage normally not exceeding 200 V. These capacitors generally have terminations consisting of metallized connecting pads or solderable strips and are intended to be mounted directly onto substrates for hybrid circuits or onto printed boards.

Document History

DS/EN 132100
January 2, 1998
Sectional Specification: Fixed multilayer ceramic surface mounting capacitors - Assessment levels EZ and DZ
This specification applies to fixed unencapsulated multilayer surface mounting capacitors of ceramic dielectric Class 1 and Class2 with rated voltage normally not exceeding 200 V. These capacitors...
Advertisement