DOD - UFC 3-240-01
WASTEWATER COLLECTION
| Organization: | DOD |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 35 |
scope:
PURPOSE AND SCOPE.
This Unified Facilities Criteria (UFC) provides requirements for typical wastewater collection systems for the Department of Defense (DoD). These minimum technical requirements are based on UFC 1-200-01. Where other statutory or regulatory requirements are referenced in the contract, the more stringent requirement must be met.
APPLICABILITY.
This UFC applies to service elements and contractors involved in the planning, design and construction of DoD facilities worldwide. It is applicable to all methods of project delivery and levels of construction, but is not applicable to public-private ventures (PPV).
All design and construction outside of the United States and United States territories is governed by international agreements, such as the Status of Forces Agreements (SOFA), Host Nation-Funded Construction Agreements (HNFA), and in some instances, Bilateral Infrastructure Agreements (BIA), and country-specific Final Environmental Governing Standards (FGS) or the DoD Overseas Environmental Baseline Guidance Document, \1\DoDM 4715.05G/1/. The OEBGD applies when there are no FGSs in place. Therefore, in foreign countries this UFC will be used for DoD projects to the extent that it is allowed by and does not conflict with the applicable international agreements and the applicable FGS or OEBGD.
Document History