AFNOR - NF EN 2633

Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm < or = De < or = 160 mm with peripheral coarse grain control

active, Most Current
Organization: AFNOR
Publication Date: 20 February 2016
Status: active
ICS Code (Aluminium): 49.025.20

Document History

NF EN 2633
February 20, 2016
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm < or = De < or = 160 mm with peripheral coarse grain control
A description is not available for this item.
Advertisement