AFNOR - NF EN 4644-131

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131 : Size 3 plug for rack and Panel applications, class C and D - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 27 February 2016
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

NF EN 4644-131
February 27, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131 : Size 3 plug for rack and Panel applications, class C and D - Product standard
A description is not available for this item.
Advertisement