CSA - C22.2 NO. 131-14
Type TECK 90 cable
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 42 |
scope:
This Standard applies to single- and multi-conductor Type TECK 90 armoured cable intended for installation in accordance with the Canadian Electrical Code, Part I, on systems having nominal voltages of 5000 V and less and having a maximum temperature rating of 90 °C in both dry and wet locations.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History