DNVGL-RU-HSLC P 3 CH 6

Part 3 Structures, equipment - Chapter 6 Stability, watertight integrity, and closing appliances

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 December 2015
Status: inactive
Page Count: 23
scope:

Objective

The objective of this chapter is to define requirements related to stability, water and weathertight integrity and closing appliances.

Guidance note:

Several of the requirements are based on the International Code of Safety for High-Speed Craft, 2000 (2000 HSC Code). These requirements, or the Society's interpretation of such, shall be considered as being adopted as the Society's own requirements. The intention of the chapter is not to cover the full scope of the corresponding chapters of the 2000 HSC Code and additional requirements may have to be complied with for full 2000 HSC Code compliance.

Document History

Part 3 Structures, equipment - Chapter 6 Stability, watertight integrity, and closing appliances
A description is not available for this item.
July 1, 2020
Part 3 Structures, equipment Chapter 6 Stability, watertight integrity, and closing appliances
Application The requirements of this chapter apply to high speed and light craft for the assignment of main class. In addition to the requirements stipulated in this chapter all craft shall be in...
July 1, 2019
Part 3 Structures, equipment - Chapter 6 Stability, watertight integrity, and closing appliances
Application The requirements of this chapter apply to high speed and light craft for the assignment of main class. In addition to the requirements stipulated in this chapter all craft shall be in...
DNVGL-RU-HSLC P 3 CH 6
December 1, 2015
Part 3 Structures, equipment - Chapter 6 Stability, watertight integrity, and closing appliances
Objective The objective of this chapter is to define requirements related to stability, water and weathertight integrity and closing appliances. Guidance note: Several of the requirements are...
Advertisement