ASTM International - ASTM A1044/A1044M-16

Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2016
Status: inactive
Page Count: 5
ICS Code (Concrete structures): 91.080.40
scope:

1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs attached to a steel base rail by welding, or double-headed studs mechanically crimped into a steel shape.

Note 1: The configuration of the studs for stud assemblies is much different than the configuration of the headed-type studs prescribed in Section 7, Figure 7.1 of AWS D1.1/D1.1M. Ratios of the cross-sectional areas of the head-to-shank of the AWS D1.1/D1.1M studs range from about 2.5 to 4. In contrast, this specification requires the area of the head of the studs for stud assemblies to be at least 10 times the area of the shank. Thus, the standard headed-type studs in Section 7, Figure 7.1 of AWS D1.1/D1.1M do not conform to the requirements of this specification for use as stud assemblies for shear reinforcement.

1.2 This specification is applicable for orders in either inch-pound units or in SI units.

1.3 The values stated either in inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

November 1, 2022
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by...
September 1, 2022
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by...
March 1, 2016
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by...
March 1, 2016
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by...
ASTM A1044/A1044M-16
January 15, 2016
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs attached to a steel base rail by welding, or...
March 1, 2015
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs attached to a steel base rail by welding, or...
November 1, 2010
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs attached to a steel base rail by welding, or...
June 1, 2005
Standard Specification for Steel Stud Assemblies for Shear Reinforcement of Concrete
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs attached to a steel base rail by welding, or...
Advertisement