DNVGL-RU-YHT P 3 CH 5
Part 3 Hull - Chapter 5 Composite scantlings
| Organization: | DNVGL |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 66 |
scope:
General
Application
This rule chapter applies to Yachts being constructed from fibre reinforced thermoset matrix composites ("FRP"), typically in single skin and/or sandwich construction using glass, carbon or aramid fibres. Alternative material combinations may be accepted after special consideration.
This rule chapter envisages primarily structural integrity of
vessels hull including structural components listed in Ch.1 Sec.1.
Guidance note: Any note in this chapter addressing issues other
than relating to structural integrity is to be considered as
recommendation or guidance to designer, builder, owner, et al.
---e-n-d---of---g-u-
A single skin construction is considered to be a structure consisting of an FRP laminate supported and stiffened locally by a system of relatively closely spaced FRP stiffeners.
A sandwich construction is considered to be a structural element consisting of three components: a FRP skin laminate on each side of a lower density core.
The methodologies offered in this are especially suitable for vessel structures composed by and designed to a clear hierarchy of structural elements, i.e.
- Plating
- Stiffeners
- Girders
- Bulkheads
- Hull Any other types of structural arrangements require individual case-by-case evaluation by the Society.
Neither all facets nor all elements of structural design can be covered by this chapter. For structural elements not completely covered by this chapter alternative methods may be applied subject to the acceptance by the Society.
Construction shall be carried out according to SHIP Pt.2 Ch.4 Fabrication and testing..
Document History