SMPTE ST 268
File Format for Digital Moving-Picture Exchange (DPX)
| Organization: | SMPTE |
| Publication Date: | 15 January 2015 |
| Status: | active |
| Page Count: | 27 |
scope:
This standard defines a file format for the exchange of digital moving pictures on a variety of media between computer-based systems. It does not define the characteristics of input or output devices or displays. This format will be known as the SMPTE digital picture exchange format version 2.0, or DPX in short form. The file extension will be .dpx.
This flexible, resolution-independe
Image data is packed for efficient storage with the option to pad to 32-bit word boundaries (two alternative padding formats are allowed: see table 3B and annex B). Multibyte quantities may be stored with either the most significant byte first or the least significant byte first, where first means in the location with the lowest address, or the first byte in sequence from a byte-serial data channel. Both byte-order conventions are supported. The ''magic number'' in field 1 of the file information section is used to distinguish the byte order (annex A provides an historical perspective for the existence of the two byte-order conventions).
Document History