CEN - EN ISO 12127-1
Clothing to protect against heat and flame - Determination of contact heat transmission through clothing or constituent materials - Part 1: Contact heat produced by heating cylinder
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of ISO 12127 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials intended to protect against high contact temperatures.
Application of this part of ISO 12127 is restricted to contact temperatures between 100 °C and 500 °C.
Document History
EN ISO 12127-1
December 1, 2015
Clothing to protect against heat and flame - Determination of contact heat transmission through clothing or constituent materials - Part 1: Contact heat produced by heating cylinder
This part of ISO 12127 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials...