ISO 13766-1
Earth-moving and building construction machinery - Electromagnetic compatibility (EMC) of machines with internal electrical power supply - Part 1: General EMC requirements under typical electromagnetic environmental conditions
| Organization: | ISO |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This document provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility (EMC) of earth-moving machinery, as defined in ISO 6165:2012, and of the following building construction machinery as defined in ISO/TR 12603:2010:
- drilling and foundation equipment;
- equipment used for the preparation, conveyance and compaction of concrete, mortar and processing reinforcement;
- road construction and maintenance machinery and equipment.
It deals with general EMC requirements under typical electromagnetic environmental conditions. (ISO 13766-2:2018 deals with EMC requirements specifically related to functional safety).
Electrical/electroni
- broadband and narrowband electromagnetic interference;
- electromagnetic field immunity;
- electrostatic discharge;
- conducted transients.
The machinery can have DC or AC or a combination of both as the internal electrical power supply system.
This document is not applicable to machines that are designed to be supplied by an external mains network or to phenomena caused by military applications.
NOTE 1 Grid-connected machines are covered by IEC 61000.
NOTE 2 Hybrid machines are covered in UN ECE R10-Rev. 5
Document History