DS/EN 55104

Electromagnetic compatibility - Immunity requirements for household appliances, tools and similar apparatus - Product family standard

inactive, Most Current
Organization: DS
Publication Date: 27 July 1995
Status: inactive
ICS Code (Domestic electrical appliances in general): 97.030
ICS Code (Electric tools): 25.140.20
ICS Code (Immunity): 33.100.20
scope:

This standard deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity as well as electric tools, the rated voltage of the apparatus being not more than 250 V for single-phase apparatus to be connected to phase and neutral, and 480 V for other apparatus.

Document History

DS/EN 55104
July 27, 1995
Electromagnetic compatibility - Immunity requirements for household appliances, tools and similar apparatus - Product family standard
This standard deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity as well as electric tools, the rated voltage of the...

References

Advertisement