ITU-T Q.3942.2

Conformance test specification for the terminating identification restriction using IP multimedia core network subsystem – Part 2: Network side; Test suite structure and test purposes

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 June 2015
Status: active
Page Count: 18
scope:

This Recommendation specifies part 2 of the test suite structure (TSS) and test purposes (TP) which can be used for testing against [ITU-T Q.3617] and in accordance with the relevant guidance given in [ITU-T X.290].

This Recommendation contains the test specifications against requirements that are represented in [ITU-T Q.3617].

Document History

ITU-T Q.3942.2
June 1, 2015
Conformance test specification for the terminating identification restriction using IP multimedia core network subsystem – Part 2: Network side; Test suite structure and test purposes
This Recommendation specifies part 2 of the test suite structure (TSS) and test purposes (TP) which can be used for testing against [ITU-T Q.3617] and in accordance with the relevant guidance given...

References

Advertisement