ISO/ASTM 52915

Specification for Additive Manufacturing File Format (AMF) Version 1.2

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2016
Status: inactive
Page Count: 34
ICS Code (IT applications in industry): 35.240.50
ICS Code (Numerically controlled machines): 25.040.20
scope:

This International Standard provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology.

The AMF may be prepared, displayed and transmitted provided the requirements of this specification are met. When prepared in a structured electronic format, strict adherence to an extensible markup language (XML)[1] schema is required to support standards-compliant interoperability.

A W3C XML schema definition (XSD) for the AMF is available from ISO from http://standards.iso. org/iso/52915 and from ASTM from www.astm.org/MEETINGS/images/amf.xsd. An implementation guide for such an XML schema is provided in Annex A.

It is recognized that there is additional information relevant to the final part that is not covered by the current version of this International Standard. Suggested future features are listed in Annex B.

This International Standard does not specify any explicit mechanisms for ensuring data integrity, electronic signatures and encryptions.

 

Document History

March 1, 2020
Specification for additive manufacturing file format (AMF) Version 1.2
This document provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology. This...
ISO/ASTM 52915
February 15, 2016
Specification for Additive Manufacturing File Format (AMF) Version 1.2
This International Standard provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing...
June 1, 2013
Standard specification for additive manufacturing file format (AMF) Version 1.1
This specification describes a framework for an interchange format to address the current and future needs of additive manufacturing technology. For the last three decades, the STL file format has...

References

Advertisement