ISO 13140-2
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 2: Abstract test suite
| Organization: | ISO |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 13141:2015 in accordance with the test suite structure and test purposes defined in ISO 13140-1:2016.
It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (OBE and RSE) to support interoperability between different equipment supplied by different manufacturers.
NOTE The OBE and RSE are subject to additional testing in order to ascertain that they fulfil the essential radio requirements as set out in European Directives, a pre-requisite for CE marking and placing on the European market. They are also likely to be subject to additional testing of physical, environmental endurance, quality assurance and control at manufacturing, charge point integration, as part of factory, site and system acceptance testing. The definition of these tests is outside the scope of this document
Document History