ISO 13143-2

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 2: Abstract test suite

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2016
Status: active
Page Count: 22
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813 in accordance with the test suite structure and test purposes defined in ISO 13143-1:2016.

It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (OBE and RSE) to enable interoperability between equipment supplied by different manufacturers.

In order to ascertain that OBE and RSE fulfil essential radio requirements, they are also likely to be subject to additional factory, site and system acceptance testing (e.g. of physical and environmental endurance, quality assurance and control at manufacturing, and charge point integration), which is outside the scope of this document.

NOTE For example, within the European market, the essential radio requirements are set out in European Directives, compliance with which is a prerequisite for CE marking and placing on the European market.

Document History

ISO 13143-2
December 1, 2016
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 2: Abstract test suite
This document specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813 in accordance with the test suite structure and...

References

Advertisement