ISO 19240

Industrial valves - Lined metal quarter turn and check valves for chemical process and related industries

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2017
Status: active
Page Count: 14
ICS Code (Valves in general): 23.060.01
ICS Code (Check valves): 23.060.50
scope:

This document specifies requirements for design, dimensions, material, fabrication and production testing of lined metal quarter turns valves (plug valves, butterfly valves, ball valves) and check valves with flanged, wafer and wafer lug body types.

It covers valves of the nominal sizes, DN:

- 15, 20, 25, 32, 40, 50, 65, 80, 100, 125, 150, 200, 250, 300, 350, 400, 450, 500, 600, 700, 750, 800, 900, 1 000, 1 200;

corresponding to nominal pipe sizes, NPS 1/2 to NPS 48, and applies to pressure designations:

- PN 10, 16, 25, 40;

- Class 150, 300.

Document History

ISO 19240
May 1, 2017
Industrial valves - Lined metal quarter turn and check valves for chemical process and related industries
This document specifies requirements for design, dimensions, material, fabrication and production testing of lined metal quarter turns valves (plug valves, butterfly valves, ball valves) and check...

References

Advertisement