IEC 62841-3-4
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
| Organization: | IEC |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This clause of Part 1 is applicable, except as follows:
Addition:
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows:
- type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;
- wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;
- polishing wheels with a diameter not exceeding 310 mm;
and with a peripheral speed of any accessory between 10 m/s and 50 m/s.
NOTE Polishing wheels are also known as buffing wheels.
Document History