ISO 20343

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for determining elastic modulus of thick ceramic coatings at elevated temperature

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2017
Status: active
Page Count: 14
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies a method of test for determining the elastic modulus of thick ceramic monolayer coatings (thickness > 0,03 mm) at elevated temperatures, using the impulse excitation method. Procedures for test piece preparation, test modes and rates (load rate or displacement), data collection, and reporting procedures are given.

This document applies primarily to brittle ceramic coatings on ceramic or metal substrates. This test method can be used for material research, quality control, and characterization and design datageneration purposes.

Document History

ISO 20343
January 1, 2017
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for determining elastic modulus of thick ceramic coatings at elevated temperature
This document specifies a method of test for determining the elastic modulus of thick ceramic monolayer coatings (thickness > 0,03 mm) at elevated temperatures, using the impulse excitation method....

References

Advertisement