CENELEC - EN 61196-10

Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric

inactive
Organization: CENELEC
Publication Date: 1 January 2016
Status: inactive
Page Count: 24
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to semi-rigid coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tubular outer conductor. These cables are intended for use in microwave and wireless equipments or other signal transmission equipments or units at frequencies above 500 MHz. It is to be read in conjunction with IEC 61196-1:2005.

Document History

January 1, 2016
Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
This part of IEC 61196 applies to semi-rigid coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tubular outer conductor. These cables are intended for use in microwave...
EN 61196-10
January 1, 2016
Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
This part of IEC 61196 applies to semi-rigid coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tubular outer conductor. These cables are intended for use in microwave...

References

Advertisement