JSA - JIS B 8826-1

Cranes-Access, guards and restraints-Part 1: General

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 March 2015
Status: active
Page Count: 30
ICS Code (Cranes): 53.020.20
scope:

This Standard establishes the general requirements for access to control stations and other areas of cranes defined in JIS B 0146-1, during normal operations, maintenance, inspection, erection, dismantling and emergency. It also deals with guards and restraints in general, concerning the protection of persons on or near the crane with regard to moving parts, falling objects or live parts.

The particular requirements for various types of cranes are given in JIS B 8826-2, JIS B 8826-3, JIS B 8826-4 and JIS B 8826-5. In some cases, the particular requirements may not comply with the general requirements. Different dimensions can be permitted provided an equivalent or higher degree of protection is achieved.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 11660-1 :2008 Cranes-Access, guards and restraints-Part 1: General (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.

Document History

JIS B 8826-1
March 25, 2015
Cranes-Access, guards and restraints-Part 1: General
This Standard establishes the general requirements for access to control stations and other areas of cranes defined in JIS B 0146-1, during normal operations, maintenance, inspection, erection,...
April 25, 2004
Cranes - Access, Guards and Restraints - Part 1: General
A description is not available for this item.

References

Advertisement