CENELEC - EN 60068-2-39

Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2016
Status: active
Page Count: 22
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests.

The object of combined testing is to investigate to what extent the equipment or components are affected by combined temperature or temperature and humidity with low air pressure tests.

The method of combined tests detects electrical, mechanical or other physical variations.

Document History

EN 60068-2-39
January 1, 2016
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
This part of IEC 60068 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests....
April 1, 1999
Environmental Testing - Part 2: Tests - Test Z/AMD: Combined Sequential Cold, Low Air Pressure and Damp Heat Test
A description is not available for this item.

References

Advertisement