CEN - EN 438-1

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 1: Introduction and general information

active, Most Current
Organization: CEN
Publication Date: 1 February 2016
Status: active
Page Count: 14
ICS Code (Laminated sheets): 83.140.20
scope:

This part of EN 438 gives an overview of the standard, and provides guidance in the selection and application of test methods and specifications contained in EN 438-2, EN 438-3, EN 438-4, EN 438-5, EN 438-6, EN 438-7, EN 438-8 and EN 438-9.

This European Standard is applicable to high-pressure decorative laminate(s) (HPL) produced by using a high pressure process.

Document History

EN 438-1
February 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 1: Introduction and general information
This part of EN 438 gives an overview of the standard, and provides guidance in the selection and application of test methods and specifications contained in EN 438-2, EN 438-3, EN 438-4, EN 438-5,...
January 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 1: Introduction and general information
A description is not available for this item.
May 1, 1991
Decorative High-Pressure Laminates (HPL) - Sheets Based on Thermosetting Resins - Part 1: Specifications
A description is not available for this item.

References

Advertisement