ISO 8639

Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test methods for leaktightness and proof of structural design of flexible joints

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2016
Status: active
Page Count: 16
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This International Standard specifies test methods for flexible non-thrust resistant socket-and-spigot joints with elastomeric sealing elements for buried and above ground glass-reinforced thermosetting plastics (GRP) pipeline applications. It covers methods of test for the leaktightness and resistance to damage of the joint only, when subject to specified combinations of longitudinal extension (draw), angular movement (angular deflection), compression (deformation) perpendicular to the pipe axis and internal pressure. This International Standard is applicable to joints for either pressure or nonpressure applications.

NOTE The joints tested in accordance with this International Standard are subjected to conditions which measure their ability to function and thereby prove the design of the joint, especially for type test purposes.

These test procedures are applicable to joints for pipes and fittings of all nominal sizes. The tests are suitable for the evaluation of joints intended for applications in which the liquids are conveyed at temperatures specified in the referring standards.

The test procedures in this International Standard are damaging to the test piece which will not be suitable for reuse after these tests. The test procedure shall be applied for type testing purposes

Document History

April 1, 2023
Glass-reinforced thermosetting plastics (GRP) pipes and fittings — Test methods for leaktightness and proof of structural design of flexible joints
This document specifies test methods for flexible non-thrust resistant socket-and-spigot joints with elastomeric sealing elements for buried and aboveground glass-reinforced thermosetting plastics...
ISO 8639
February 15, 2016
Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test methods for leaktightness and proof of structural design of flexible joints
This International Standard specifies test methods for flexible non-thrust resistant socket-and-spigot joints with elastomeric sealing elements for buried and above ground glass-reinforced...
March 15, 2000
Glass-Reinforced Thermosetting Plastics (GRP) Pipes and Fittings - Test Methods for Leaktightness of Flexible Joints
A description is not available for this item.

References

Advertisement