ISO 12260
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, stepped shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 2016 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This International Standard specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, stepped shank, short or medium length MJ threads, in metallic material, coated or uncoated, with strength classes less than or equal to 1 100 MPa.
This International Standard is applicable to the compilation of aerospace product standards.
Document History
ISO 12260
February 15, 2016
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, stepped shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
This International Standard specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, stepped shank, short or medium length MJ threads, in metallic...
November 1, 1996
Aerospace - Screws, Pan Head, Internal Offset Cruciform Ribbed or Unribbed Drive, Stepped Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions
A description is not available for this item.