ISO 18898

Rubber - Calibration and verification of hardness testers

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2016
Status: inactive
Page Count: 26
ICS Code (Rubber): 83.060
scope:

International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2), IRHD dead-load instruments (see ISO 48) and dead-load instruments using the very low rubber hardness scale (see ISO 27588).

Document History

ISO 18898
February 15, 2016
Rubber - Calibration and verification of hardness testers
International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2), IRHD dead-load...
July 1, 2012
Rubber - Calibration and verification of hardness testers
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2) and IRHD dead-load...
October 1, 2006
Rubber Calibration and verification of hardness testers
A description is not available for this item.

References

Advertisement