DIN EN 60317-56

Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180 (IEC 55/1556/CDV:2015); German version FprEN 60317-56:2015

inactive
Organization: DIN
Publication Date: 1 March 2016
Status: inactive
Page Count: 18
ICS Code (Wires): 29.060.10

Document History

May 1, 2018
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180 (IEC 60317-56:2017); German version EN 60317-56:2017
Dieser Teil von IEC 60317 legt Anforderungen an verzinnbare, isolationsfehlerfreie (en: fully insulated wire, FIW) lackisolierte Runddrähte aus Kupfer, Klasse 180, mit einer Einfachbeschichtung auf...
DIN EN 60317-56
March 1, 2016
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180 (IEC 55/1556/CDV:2015); German version FprEN 60317-56:2015
A description is not available for this item.
March 1, 2013
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180 (IEC 60317-56:2012); German version EN 60317-56:2012
Dieser Teil von IEC 60317 legt Anforderungen an verzinnbare, isolationsfehlerfreie (en: fully insulated wire, FIW) lackisolierte Runddrähte aus Kupfer, Klasse 180, mit einer Einfachbeschichtung auf...

References

Advertisement