DIN EN ISO 12354-1
Building acoustics - Estimation of acoustic performance of buildings from the performance of elements - Part 1: Airborne sound insulation between rooms (ISO/DIS 12354-1:2016); German and English version prEN ISO 12354-1:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 202 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
Document History
November 1, 2017
Building acoustics - Estimation of acoustic performance of buildings from the performance of elements - Part 1: Airborne sound insulation between rooms (ISO 12354-1:2017); German version EN ISO 12354-1:2017
Dieses Dokument legt Berechnungsmodelle zur Ermittlung der Luftschalldämmung zwischen angrenzenden Räumen in Gebäuden fest, hauptsächlich auf der Grundlage von Messdaten, die die direkte oder die...
DIN EN ISO 12354-1
March 1, 2016
Building acoustics - Estimation of acoustic performance of buildings from the performance of elements - Part 1: Airborne sound insulation between rooms (ISO/DIS 12354-1:2016); German and English version prEN ISO 12354-1:2016
A description is not available for this item.