DIN EN 60500

Underwater acoustics - Hydrophones - Properties of hydrophones in the frequency range 1 Hz to 500 kHz (IEC 87/579/CDV:2015); German version FprEN 60500:2015

inactive
Organization: DIN
Publication Date: 1 March 2016
Status: inactive
Page Count: 44
ICS Code (Electroacoustics): 17.140.50

Document History

March 1, 2018
Underwater acoustics - Hydrophones - Properties of hydrophones in the frequency range 1 Hz to 500 kHz (IEC 60500:2017); German version EN 60500:2017
Dieses Dokument spezifiziert die wesentlichen Merkmale und Eigenschaften von Hydrophonen im Frequenzbereich 1 Hz bis 500 kHz und legt fest, wie diese Merkmale zu berichten sind. Es deckt keine...
DIN EN 60500
March 1, 2016
Underwater acoustics - Hydrophones - Properties of hydrophones in the frequency range 1 Hz to 500 kHz (IEC 87/579/CDV:2015); German version FprEN 60500:2015
A description is not available for this item.
Advertisement