DIN EN ISO 12354-3

Building acoustics - Estimation of acoustic performance of buildings from the performance of elements - Part 3: Airborne sound insulation against outdoor sound (ISO/DIS 12354-3:2016); German and English version prEN ISO 12354-3:2016

inactive
Organization: DIN
Publication Date: 1 March 2016
Status: inactive
Page Count: 69
ICS Code (Acoustics in building. Sound insulation): 91.120.20

Document History

November 1, 2017
Building acoustics - Estimation of acoustic performance of buildings from the performance of elements - Part 3: Airborne sound insulation against outdoor sound (ISO 12354-3:2017); German version EN ISO 12354-3:2017
Dieses Dokument legt ein Berechnungsmodell zur Ermittlung der Schalldämmung oder der Schalldruckpegeldifferenz einer Fassade oder einer anderen Außenfläche eines Gebäudes fest. Grundlage für die...
DIN EN ISO 12354-3
March 1, 2016
Building acoustics - Estimation of acoustic performance of buildings from the performance of elements - Part 3: Airborne sound insulation against outdoor sound (ISO/DIS 12354-3:2016); German and English version prEN ISO 12354-3:2016
A description is not available for this item.
Advertisement