BSI - BS ISO 12261
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 29 February 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
November 30, 2023
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
A description is not available for this item.
BS ISO 12261
February 29, 2016
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
A description is not available for this item.