NPFC - MIL-PRF-32033
LUBRICATING OIL, GENERAL PURPOSE, PRESERVATIVE (WATER-DISPLACING, LOW TEMPERATURE)
| Organization: | NPFC |
| Publication Date: | 16 February 2016 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers two types of water-displacing, preservative lubricating oil, hereafter known as "oil(s)" or "Type I" and "Type II", for general purpose applications at low temperatures. Type II is intended for use as a lubricant and preservative oil for corrosion-prone metallic surfaces. The oils can be applied by dipping, brushing, or by spraying from gas-pressurized cans. Type I is identified by Military Symbol PL-S and NATO Code Number O-190. Type II is identified by Military Symbol PL-SE. No NATO code is assigned for Type II.
intended Use:
The lubricating oil, general purpose, preservative, is intended for lubrication and protecting against corrosion of certain small arms and automatic weapons and whenever a general purpose,... View More
Document History