FORD WSS-M98D33-A12

TUBING, POLYAMIDE 12 or 612 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 26 January 2016
Status: active
Page Count: 3
scope:

This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12 (PA12) or 612 (PA612), a middle barrier layer of ethylene vinyl alcohol (EVOH), and an inner tube of conductive polyamide 12 (PA12). The adhesion of the middle EVOH layer to the inner and outer layers is achieved by use of an appropriate tie layer.

Document History

FORD WSS-M98D33-A12
January 26, 2016
TUBING, POLYAMIDE 12 or 612 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12...
August 23, 2011
TUBING, POLYAMIDE 12 or 612 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12...
January 6, 2006
TUBING, POLYAMIDE 12 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12...

References

Advertisement