NR T25003

Lineside & on Track Typical Circuits Points - Point Control & Detection - Typical Circuits - Technical Specification & Guidance

active, Most Current
Buy Now
Organization: NR
Publication Date: 5 March 2016
Status: active
Page Count: 1
scope:

purpgse.

This specification clarifies the core Network Rail requirements for the design of point control and detection circuitry and should be read in conjunction with NR/L2/SIG/11201 Module B13. It applies to all types of point mechanisms and inter locking techno logies. This specification also identifies the rules for the use of DC detection circuits in areas of, or in proximity to DC tract ion

Document History

NR T25003
March 5, 2016
Lineside & on Track Typical Circuits Points - Point Control & Detection - Typical Circuits - Technical Specification & Guidance
purpgse. This specification clarifies the core Network Rail requirements for the design of point control and detection circuitry and should be read in conjunction with NR/L2/SIG/11201 Module B13. It...

References

Advertisement