DIN EN 926-1

Paragliding equipment - Paragliders - Part 1: Requirements and test methods for structural strength

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 16
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard is applicable to paragliders as defined in 2.1.

This part of EN 926 specifies requirements and test methods for the resistance of a paraglider to static and dynamic loads and sets the minimum strength threshold for its qualification.

Document History

DIN EN 926-1
February 1, 2016
Paragliding equipment - Paragliders - Part 1: Requirements and test methods for structural strength
This European Standard is applicable to paragliders as defined in 2.1. This part of EN 926 specifies requirements and test methods for the resistance of a paraglider to static and dynamic loads and...
October 1, 2006
Paragliding equipment - Paragliders - Part 1: Requirements and test methods for structural strength
A description is not available for this item.

References

Advertisement