DIN ISO 9022-12

Optics and photonics - Environmental test methods - Part 12: Contamination (ISO 9022-12:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 16
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic devices), under equivalent conditions, for their ability to resist the influence of contamination, i.e. contact with corrosive chemical substances (hereafter called test agents).1)

However, complete instruments or assemblies are only tested as specified in this part of ISO 9022 in exceptional cases (see 5.3). Normally, representative samples such as material items or surface coatings on representative substrates are used for testing.

The tests described in this part of ISO 9022 are designed for the selection of materials and components for instruments likely to suffer contamination during service life, rather than for regular production control.

The purpose of testing is to investigate the resistance of an instrument and, in particular, of instrument surfaces, coatings, or synthetic materials, to a short exposure to the test agents.

1) Another possible source of service contamination to which optical instruments can be exposed is radioactive elements and isotopes, and hazardous chemical substances (e.g. 2:2-dichlorodiethysulfide). However, as these materials may only be handled, used for testing, and stored by special, officially approved laboratories, they were not used as test reagents.

 

Document History

DIN ISO 9022-12
February 1, 2016
Optics and photonics - Environmental test methods - Part 12: Contamination (ISO 9022-12:2015)
This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic...
September 1, 2000
Optics and optical instruments - Environmental test methods - Part 12: Contamination (ISO 9022-12:1994)
A description is not available for this item.

References

Advertisement