DIN EN 16795

Plastics - Method for estimating heat build up of flat surfaces by simulated solar radiation

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 14
ICS Code (Plastics in general): 83.080.01
scope:

This European Standard specifies a method for estimating the temperature increase of a flat polymer surface, due to its solar radiant energy absorption, compared to the ambient temperature. For that purpose, a specimen and black and white reference plates are exposed to simulated solar radiation under specified conditions (simulated solar radiation, ambient air temperature, convective flow).

For opaque specimens, a thermally sensitive electrical element at the backside or a pyrometer is used to measure the surface temperature. For translucent specimens, a pyrometer is used to measure surface temperature.

NOTE Some specific polymeric materials are translucent (transparent) and might have a transmittance window in a wavelength range where the used pyrometer is sensitive (e.g. polyethylene). The surface temperature of these materials cannot be measured with the contact and the contactless method.

Document History

DIN EN 16795
March 1, 2016
Plastics - Method for estimating heat build up of flat surfaces by simulated solar radiation
This European Standard specifies a method for estimating the temperature increase of a flat polymer surface, due to its solar radiant energy absorption, compared to the ambient temperature. For that...

References

Advertisement