DIN EN 62769-109-1
Field Device Integration (FDI) - Part 109-1: Profiles - HART® and WirelessHART® (IEC 62769-109-1:2015); English version EN 62769-109-1:2015
| Organization: | DIN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 9/1 (HART®)1 and IEC 61784-1_CP 9/2 (WirelessHART®)1.
1 HART and WirelessHART are the trade names of the non-profit consortium HART Communication Foundation, Austin,Texas, USA. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade names. Use of the trade names requires permission of the trade name holder.
Document History