DIN EN 10361
Alloyed steels - Determination of nickel content - Inductively coupled plasma optical emission spectrometric method
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
This European Standard specifies an inductively coupled plasma optical emission spectrometric method for the determination of nickel content (mass fraction) between 5,0 % and 25,0 % in alloyed steels.
The method does not apply to alloyed steels having niobium and/or tungsten contents higher than 0,1 %.
Document History
DIN EN 10361
February 1, 2016
Alloyed steels - Determination of nickel content - Inductively coupled plasma optical emission spectrometric method
This European Standard specifies an inductively coupled plasma optical emission spectrometric method for the determination of nickel content (mass fraction) between 5,0 % and 25,0 % in alloyed...