GMW14740

Elastomer for Gaskets Washer Pump, High Pressure Pump

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2007
Status: inactive
Page Count: 3
scope:

This specification covers the materials and performance of elastomeric gaskets used in washer pump or high pressure pump applications.

Document History

November 1, 2017
Elastomer for Gaskets Washer Pump, High Pressure Pump
Material Description. Materials covered by this specification are divided into two (2) types.  Type A: Elastomer.  Type B: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). ...
September 1, 2012
Elastomer for Gaskets Washer Pump, High Pressure Pump
This specification covers the materials and performance of elastomeric gaskets used in washer pump or high pressure pump applications. Material Description. Materials covered by this specification...
GMW14740
February 1, 2007
Elastomer for Gaskets Washer Pump, High Pressure Pump
This specification covers the materials and performance of elastomeric gaskets used in washer pump or high pressure pump applications.

References

Advertisement