DIN EN 62769-101-1

Field Device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1 (IEC 62769-101-1:2015); English version EN 62769-101-1:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 36
ICS Code (IT applications in industry): 35.240.50
scope:

This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION Fieldbus H1)1.

1 FOUNDATION Fieldbus is the trade name of the non-profit consortium Fieldbus Foundation. This information is given for the convenience of users of this standard and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

 

Document History

DIN EN 62769-101-1
March 1, 2016
Field Device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1 (IEC 62769-101-1:2015); English version EN 62769-101-1:2015
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1)1. 1 FOUNDATION™ Fieldbus is the trade name of the non-profit consortium Fieldbus...
May 1, 2014
Field device integration (FDI) - Profiles - Part 101-1: Foundation Fieldbus H1 (IEC 65E/352/CDV:2013); English version FprEN 62769-101-1:2013
This International Standard specifies a FDI profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1) 1. 1 FOUNDATION™ fieldbus is the trade name of the non-profit consortium Fieldbus...

References

Advertisement