CEN - EN ISO 16496

Laboratory glassware - Vacuum-jacketed vessels for heat insulation

active, Most Current
Organization: CEN
Publication Date: 1 February 2016
Status: active
Page Count: 24
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

This International Standard recommends dimensions and specifies requirements and test methods for laboratory glassware manufactured from borosilicate glass 3.3 and provided with a vacuum jacket for thermal insulation. It covers Dewar vessels, vacuum-jacketed reaction vessels and vacuum-jacketed columns intended for laboratory use and laboratory related applications. Typical dimensions are given in Tables 1 to 5.

This International Standard does not apply to large scale production equipment and equipment operated with pressures of more than 0,1 bar above atmospheric pressure.

Document History

EN ISO 16496
February 1, 2016
Laboratory glassware - Vacuum-jacketed vessels for heat insulation
This International Standard recommends dimensions and specifies requirements and test methods for laboratory glassware manufactured from borosilicate glass 3.3 and provided with a vacuum jacket for...

References

Advertisement