IEEE 1673
Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry Exposed to Pressures above Atmospheric (1.5 kPa, 0.22 psi)
| Organization: | IEEE |
| Publication Date: | 5 December 2015 |
| Status: | active |
| Page Count: | 17 |
scope:
This document provides specific requirements for field installed sealing between a pressurized system (stream) containing flammable or combustible process fluids which is connected directly or indirectly to an electrical system where a failure could allow the migration of process fluids directly into the electrical system.
The basic requirements for electrical safety are not specifically addressed by this standard. The effects of the loss of containment of the process system in terms of risk to the environment and/or personnel health and safety are also not addressed by this document.
Purpose
The purpose of this document is to provide construction and performance requirements for sealing devices that are designed to prevent flammable or combustible process fluids from entering the electrical wiring system and to prevent the propagation of an explosion through the cable or conduit system. While certain incorporate a primary seal in their design, a redundant sealing method or secondary seal as defi ned in NFPA 70® NEC® (501.17, 505.26) and CSA® C22.1 (18-072) is required to provide a backup in the event of the failure of the primary seal. These seals are intended for fi eld installation by qualifi ed individuals.
Document History