DSF/FPREN 62150-5

Fibre optic active components and devices - Test and measurement procedures - Part 5: Wavelength channel tuning time of tuneable transmitters

pending
Organization: DS
Status: pending
Page Count: 15
scope:

This part of IEC 62150 specifies test and measurement procedures for wavelength channel tuning time of tuneable transmitter. It applies to laser transmitters, and the transmitter portion of transceivers. This procedure examines whether the device or module satisfies the appropriate performance specification. The method described in this standard uses optical filters to transfer the transition of the output wavelength to the transition of the optical power. This is because the transient response of the output wavelength before stabilized at steady-state of the target wavelength channel is too fast to measure using a wavelength meter or an optical spectrum analyzer. 129 Reference optical filter sets are described in Annex A.

Document History

August 21, 2017
Fibre optic active components and devices – Test and measurement procedures – Part 5: Wavelength channel tuning time of tuneable transmitters
IEC 62150-5:2017 specifies test and measurement procedures for the wavelength channel tuning time of tuneable transmitters. It applies to laser transmitters, and to the transmitter portion of...
Fibre optic active components and devices – Test and measurement procedures – Part 5: Wavelength channel tuning time of tuneable transmitters
This part of IEC 62150 specifies test and measurement procedures for wavelength channel tuning time of tuneable transmitter. It applies to laser transmitters, and the transmitter portion of...
DSF/FPREN 62150-5
Fibre optic active components and devices - Test and measurement procedures - Part 5: Wavelength channel tuning time of tuneable transmitters
This part of IEC 62150 specifies test and measurement procedures for wavelength channel tuning time of tuneable transmitter. It applies to laser transmitters, and the transmitter portion of...
Advertisement