DSF/PREN ISO 20867

Footwear - Test methods for insoles - Heel pin holding strength (ISO/DIS 20867: 2016)

pending, Most Current
Organization: DS
Status: pending
Page Count: 11
ICS Code (Footwear): 61.060
scope:

TThis international standard specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method is applicable to insoles used in the seat of footwear with inside attached heels, and also to seat components where outside heel attachments are used and the heel pin is clenched

Document History

DSF/PREN ISO 20867
Footwear - Test methods for insoles - Heel pin holding strength (ISO/DIS 20867: 2016)
TThis international standard specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method...
Advertisement