DSF/IEC/TS 62056-8-20 ED. 1.0
IEC/TS 62056-8-20, ELECTRICITY METERING DATA EXCHANGE - THE DLMS/COSEM SUITE - Part 8-20: Mesh communication profile for neighbourhood networks
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
scope:
This Technical Specification specifies a DLMS/COSEM communication profile that can be used in a smart metering system in which the Neighbourhood Networks (NN) are mesh networks. This profile may be considered as an adaptation and extension of the UDP/IP communication profile specified in IEC 62056-9-7. As in that standard, the PHY and MAC layers are out of the Scope. This Technical Specification specifies a number of features essential to the efficient and reliable operation of a large scale AMI using mesh NNs. These features include:
Document History