DSF/EN 13481-5/FPRA1

Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel

inactive
Organization: DS
Status: inactive
Page Count: 8
ICS Code (Construction of railways): 93.100
ICS Code (Rails and railway components): 45.080
scope:

This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481 1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for embedded rails in non-ballasted tracks, with maximum axle loads and minimum curve radii in accordance with Table 1. Table 1 - Fastening category criteria Category Maximum design axle load Minimum curve radius kN m A 130 40 B 180 80 C 260 150 D 260 400 NOTE The maximum axle load for categories A and B does not apply to maintenance vehicles. The requirements apply to: a) fastening systems which act on the foot and/or web of the rail including direct fastening systems and systems which incorporate a baseplate; b) fastening systems which incorporate concrete elements and which each have not more than one supporting element per rail, including booted concrete blocks and sleepers complete with boots; c) adhesive and mechanical fastening systems for embedded rail but excluding rail cast into road pavements. In the case of (b), the concrete element is considered to be part of the fastening system. If the system includes concrete elements which each have more than one supporting location per rail, those concrete elements are considered to be part of the slab and not part of the fastening system. This standard is only applicable to fastening systems for rail sections in EN 13674-1 (except 49E4) and EN 13674-4+A1; it is not applicable to special fastening systems for use at bolted joints or glued joints. This standard is for type approval of a complete fastening assembly only.

Document History

July 18, 2022
Railway applications – Track – Performance requirements for fastening systems – Part 5: Fastening systems for ballastless tracks
This document is applicable to fastening systems, in Categories A – D as specified in EN 13481-1:2012, 3.1 for attaching rails to the uppermost surface of concrete or steel elements in ballastless...
January 30, 2017
Railway applications – Track – Performance requirements for fastening systems – Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems in Categories A – D as specified in EN 13481 1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
July 11, 2012
Railway applications – Track – Performance requirements for fastening systems – Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A – D as specified in EN 13481 1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
August 21, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
Amendment to normative references.
July 11, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
This standard is applicable to fastening systems for use in attaching rails to the uppermost surface of concrete or asphalt slabs in non-ballasted track constuction.
DSF/EN 13481-5/FPRA1
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481 1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A - E (FprEN 13481-1:2012, 3.1), for attaching rails to the uppermost surface of concrete or asphalt slabs and for embedded...
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems for use in attaching rails to the uppermost surface of concrete or asphalt slabs and for embedded rails in non-ballasted tracks in categories...
Railway applications – Track – Performance requirements for fastening systems – Part 5: Fastening systems for ballastless track
This European Standard is applicable to fastening systems, in categories A –D as specified in EN 13481 1:2012, 3.1 for attaching rails to the uppermost surface of concrete or steel elements in...
Advertisement