DSF/CISPR/TR 18-2 ED. 3.0

CISPR TR 18-2: Radio interference characteristics of overhead power lines and high- voltage equipment - Part 2: Methods of measurement and procedure for determining limits

pending, Most Current
Organization: DS
Status: pending
Page Count: 74
scope:

This part of CISPR 18, which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception. The frequency range covered by this publication is 0,15 MHz to 3 GHz. A general procedure for establishing the limits of the radio noise field from the power lines and equipment is recommended, together with typical values as examples, and methods of measurement. The clause on limits concentrates on the low frequency and medium frequency bands and it is only in these bands where ample evidence, based on established practice, is available. No examples of limits to protect radio reception in the frequency band 30 MHz to 3 GHz have been given, as measuring methods and certain other aspects of the problems in this band have not yet been fully resolved. Site measurements and service experience have shown that levels of noise from power lines at frequencies higher than 300 MHz in normal operation of electrical facility are so low that interference is unlikely to be caused to television reception.

Document History

DSF/CISPR/TR 18-2 ED. 3.0
CISPR TR 18-2: Radio interference characteristics of overhead power lines and high- voltage equipment - Part 2: Methods of measurement and procedure for determining limits
This part of CISPR 18, which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception. The frequency range...
Advertisement