DSF/EN 60335-2-109/FPRA2
Household and similar electrical appliances - Safety - Part 2-109: Particular requirements for UV radiation water treatment appliances
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of UV radiation water treatment appliances for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops and in light industry and farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose - physical, sensory or mental capabilities; or - lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 101 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 102 This standard does not apply to - pumps (IEC 60335-2-41); - luminaires for aquariums (IEC 60598-2-11); - luminaires for swimming pools and similar applications (IEC 60598-2-18); - appliances intended exclusively for professional use; - appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas)..
Document History